The Model 300SCW-1 SelecTone Wall Mount Command Unit is a signaling device that generates up to four prioritized tones and public address communications through a SelecTone system. It is wall mounted with a Type 1 enclosure and operates on 24 Vdc, 120 Vac, or 240 Vac, with specified operating and standby currents for each voltage. The unit supports remote microphone input and optional handheld or desktop microphones, with public address having the highest priority over tones. The "Test" function routes audio to the monitor speaker only, and "Cancel" interrupts active tones. External dry contacts enable remote operation. It is CSA Certified and UL Listed. Dimensions are 412.2 mm wide, 285.8 mm high, and 103.1 mm deep, with a net weight of 6.1 kg. Tone output is 10 Vrms unbalanced and 25 Vrms balanced, with a signal-to-noise ratio of 67 dBa and frequency response of 250 Hz to 4.5 kHz.
Features
Model 300SCW-1 SelecTone® Command Unit generates up to four tones or voice communications through a SelecTone system.
Four tones, auxiliary, test and cancel are controlled via an illuminated keypad. Voice transmission is activated by keying the optional handheld microphone.
Public address can be accessed from the optional local microphone or via the remote microphone input. Public address has the highest priority, followed by tones 1-4, remote microphone and audio.
“Test” plays tones or voice messages through the monitor speaker only. “Cancel” interrupts any tone.
External dry contacts can be wired into the command unit for automatic remote operation of the signal system.
Model 300SCW-1 SelecTone Command Unit is the basis for a simple, versatile general signaling system for weather warning, start and dismissal, general alarm, evacuation and paging.
Model 300SCW-1 Command Unit allows up to four tones and public address capability to be prioritized and broadcast through a SelecTone system.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Digital Audio Systems |
| Product Number | 300SCW-1 |
| Product Name | 300SCW-1 SelecTone® Wall Mounted Command Units |