The 131ST-240A is a single-flash strobe warning light designed for indoor and outdoor use, operating at 240 Vac with an amber lens. It features a 1/2-inch NPT pipe mount, an anodized aluminum base, and a conformal coated PCB. The strobe tube has a rated life of 10,000 hours and produces a peak intensity of 2,000,000 cd and an effective candela of 1,000 cd. It operates at 80 flashes per minute and is UL and cUL Listed. The device measures 7.75 inches in height and 5.7 inches in diameter, weighing 2.0 lb. A surface mount kit is available as an option.
Features
Federal Signal’s Starfire® strobe warning lights are available in single-flash (131ST) and double-flash (131DST) models.
The base of the light is made of corrosion resistant anodized aluminum. Each Starfire model comes with a standard 1/2- inch NPT pipe mount. An optional surface mount kit can be ordered.
Because of its convenient size and intense light output, the Starfire strobes can be used for multiple applications. Excellent for in-plant use, Models 131ST and 131DST warn of hazardous conditions, mark dangerous areas (either permanently or temporarily) and mount on lift trucks, cranes and other moving devices.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 131ST-240A |
| Product Name | 131ST and 131DST Starfire® Strobe Warning Lights |
| Mounting | 1/2-Inch NPT Pipe |
| Features | Outdoor Rated |
| Agency Approvals | UL; ULC; CSA,UL,cUL |
| Visual Indicators | Strobe |
| Flash Type | Single |