The Model 27XST-024*-4-MOD is an explosion-proof supervised strobe light designed for hazardous and corrosive environments, operating on 24 Vdc with a flash rate of 80 per minute, 850 effective candela, and 2,000,000 peak candela. It features a copper-free aluminum housing with a powder coat finish, a conformal coated PCB, and a 10,000-hour strobe tube. The unit is available in pendant, ceiling, and wall mount configurations with 3/4-inch NPT threads, and supports dome-up mounting. It meets Type 4X, IP66, and IP69K enclosure ratings, is marine rated, CSFM approved, and UL/cUL listed for Class I, Division 1 and 2; Class II, Division 1; and Class III hazardous locations. T-codes range from T2 to T6 depending on ambient temperature. Net weight is 13.9 lb (6.3 kg) without mounting. Mounting kits are sold separately.
The mount for this Signal is not included. Please add the desired signal to your cart and then use the “Select Mount” button below to add the mount to your order.
Features
Model 27XST-024-4-MOD explosion-proof supervised strobe light produces 80 high-intensity flashes per minute. This warning light operates on 24VDC and is unique to the market because it covers an entire range of possible mounting configurations – including dome up.
This model features a voltage in-rush limiting PCB design that provides greater compatibility with factory automation control systems and less electrical interference with in-rush sensitive devices. Corrosion resistance is achieved with a powder coat finish applied over the copper-free aluminum housing. It also has an effective candela (ECP) of 850 and a two million peak candela.
For easy installation, the mounting box is first installed and the fixture is then threaded onto the mounting box, making the electrical connection. Electrical continuity is made when five threads are engaged.
Model 27XST-024-4-MOD is specifically designed for explosion-proof atmospheres and/or corrosive environments.
Because it is easy to install and requires very low maintenance, it is ideal for use in areas such as oil rigs, mines, refineries, and chemical plants.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 27XST-024M-4-MOD |
| Product Name | 27XST-024-4-MOD Explosion-Proof Supervised Strobe Lights |
| Mounting | 3/4-Inch NPT Pendant,Ceiling,Wall |
| Features | Explosion Proof |
| Agency Approvals | UL; ULC; CSFM,Marine,UL,cUL |
| Visual Indicators | Strobe |
| Flash Rate | 80 flashes per minute |