The 225XST-120A is a hazardous location strobe light designed for wet and corrosive environments, operating at 120 Vac with an amber lens. It features a 1/2-inch NPT pipe mount, a clear polycarbonate outer dome, and a 10,000-hour high-intensity strobe tube. The unit is rated Type 4X, IP66, and IP69K, with CSA, UL, cUL, and NSF certifications for Class I, Division 2, Groups A, B, C, D; Class II, Division 2, Groups F and G; and Class III hazardous locations. Operating temperature ranges from -40° to 104°F (-40° to 40°C). The device measures 7.5 in (190.5 mm) in height and 5.5 in (139.7 mm) in diameter, weighing 1.5 lb (0.68 kg).
Features
Model 225XST is a hazardous location light with a black e-coated coated base and the inner fresnel lens is available in six colors. The clear polycarbonate outer dome can be quickly removed for easy access to inspect the unit or change the lamp.
Model 225XST is ideal for wet, corrosive atmospheres like those found in food processing industries, or anywhere a visual signal is needed.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 225XST-120A |
| Product Name | 225XST Electraray® Hazardous Location Strobe Warning Lights |
| Mounting | 1/2-Inch NPT Pipe |
| Features | Outdoor Rated |
| Agency Approvals | UL; ULC; CSA,UL,cUL,NSF |
| Visual Indicators | Strobe |
| Flash Type | Single |