Federal Signal Corporation - Industrial Signaling and Systems 225 Electraray® Rotating Warning Lights 225-120R

Description
Available in 120 Vac LED lamp Integrated 1/2-inch NPT pipe mount Indoor/outdoor use Type 4X, IP66 enclosure IP69K Compliant UL and cUL Listed Features Electraray® Model 225 is a compact, rotating warning light designed for industrial uses. Model 225 has a closed cell neoprene gasket that makes it water resistant. The injection molded reflector rotates around an LED lamp and produces 90 flashes per minute. It is available ready to mount on a 1/2-inch NPT pipe. Optional mounting brackets are available, simplifying installation on walls and in corners. Federal Signal’s Electraray rotating light is ideal for calling attention to emergency situations or process status changes.
Request a Quote Datasheet
Description
Available in 120 Vac LED lamp Integrated 1/2-inch NPT pipe mount Indoor/outdoor use Type 4X, IP66 enclosure IP69K Compliant UL and cUL Listed Features Electraray® Model 225 is a compact, rotating warning light designed for industrial uses. Model 225 has a closed cell neoprene gasket that makes it water resistant. The injection molded reflector rotates around an LED lamp and produces 90 flashes per minute. It is available ready to mount on a 1/2-inch NPT pipe. Optional mounting brackets are available, simplifying installation on walls and in corners. Federal Signal’s Electraray rotating light is ideal for calling attention to emergency situations or process status changes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
225 Electraray® Rotating Warning Lights - 225-120R - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
225 Electraray® Rotating Warning Lights
225-120R
225 Electraray® Rotating Warning Lights 225-120R
Available in 120 Vac LED lamp Integrated 1/2-inch NPT pipe mount Indoor/outdoor use Type 4X, IP66 enclosure IP69K Compliant UL and cUL Listed Features Electraray® Model 225 is a compact, rotating warning light designed for industrial uses. Model 225 has a closed cell neoprene gasket that makes it water resistant. The injection molded reflector rotates around an LED lamp and produces 90 flashes per minute. It is available ready to mount on a 1/2-inch NPT pipe. Optional mounting brackets are available, simplifying installation on walls and in corners. Federal Signal’s Electraray rotating light is ideal for calling attention to emergency situations or process status changes.
  • Available in 120 Vac
  • LED lamp
  • Integrated 1/2-inch NPT pipe mount
  • Indoor/outdoor use
  • Type 4X, IP66 enclosure
  • IP69K Compliant
  • UL and cUL Listed

Features

Electraray® Model 225 is a compact, rotating warning light designed for industrial uses.

Model 225 has a closed cell neoprene gasket that makes it water resistant. The injection molded reflector rotates around an LED lamp and produces 90 flashes per minute. It is available ready to mount on a 1/2-inch NPT pipe. Optional mounting brackets are available, simplifying installation on walls and in corners.

Federal Signal’s Electraray rotating light is ideal for calling attention to emergency situations or process status changes.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Warning Lights
Product Number 225-120R
Product Name 225 Electraray® Rotating Warning Lights
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL
Visual Indicators Revolving
Flash Type Single
Unlock Full Specs
to access all available technical data

Similar Products

G-LED Global Series® Hazardous Location LEDs - G-LED-AC-T-A-H - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting U-Bracket
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 140 watts
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-AC-E-R-H - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 140 watts
View Details
225XST Electraray® Hazardous Location Strobe Warning Lights - 225XST-120M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,UL,cUL,NSF
View Details
FB2LEDX Fireball LED Hazardous Location Single and Quad Color Warning Lights - FB2LEDX-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL
View Details