Model 191XL-CN-024R is a hazardous location flashing signal light with a 24 Vac/dc power rating, Red lens, and 200 cd light output in flashing mode. It features a Type 4X, IP66 enclosure, is IP69K compliant, and certified for Class I, Zone 2, AEx nA IIC Gc and Zone 22 AEx tc IIIC Dc. The unit includes a dome guard, uses a 50,000-hour vibration-resistant LED array, and supports field configurability from flashing to steady-burn mode. It is mounted via 3/4-inch NPT pipe or surface mount, measures 9.25 in (235.0 mm) in height with the dome guard, and weighs 4.0 lb (1.81 kg). Operating temperature ranges from -31°F to 150°F (-35°C to 66°C).
Features
Model 191XL-CN is a hazardous location LED signal light that comes standard in flashing mode and is field configurable to steady-burn mode for maximum functionality.
Federal Signal’s super bright LED array used in the 191XL-CN produces intense light output and 50,000 hours of service. Increased shock and vibration resistance add to this unit’s rugged industrial portfolio of features.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 191XL-CN-024R |
| Product Name | 191XL-CN Hazardous Location Zone Listed LED Lights |
| Mounting | 3/4-Inch NPT Pipe |
| Agency Approvals | UL; ULC; Marine,UL,cUL |
| Flash Type | Single; Continuous |
| Flash Rate | 60 flashes per minute |