The 131ST-012-024C is a single-flash Starfire strobe light designed for hazardous area warnings and mounting on moving equipment. It operates on 12-24 Vdc, features a clear lens, and includes a 1/2-inch NPT pipe mount. The housing is made of corrosion-resistant anodized aluminum, with a conformal coated PCB and a 10,000-hour strobe tube. It delivers a peak intensity of 2,000,000 cd and an effective candela of 1,000 cd, with an 80 flashes per minute rate. The unit is rated for indoor/outdoor use, has a Type 3 enclosure in dome-up orientation, and is UL and cUL Listed. It measures 7.75 inches in height and 5.7 inches in diameter, weighing 2.0 lb. An optional surface mount kit is available.
Features
Federal Signal’s Starfire® strobe warning lights are available in single-flash (131ST) and double-flash (131DST) models.
The base of the light is made of corrosion resistant anodized aluminum. Each Starfire model comes with a standard 1/2- inch NPT pipe mount. An optional surface mount kit can be ordered.
Because of its convenient size and intense light output, the Starfire strobes can be used for multiple applications. Excellent for in-plant use, Models 131ST and 131DST warn of hazardous conditions, mark dangerous areas (either permanently or temporarily) and mount on lift trucks, cranes and other moving devices.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 131ST-012-024C |
| Product Name | 131ST and 131DST Starfire® Strobe Warning Lights |
| Mounting | 1/2-Inch NPT Pipe |
| Features | Outdoor Rated |
| Agency Approvals | UL; ULC; CSA,UL,cUL |
| Visual Indicators | Strobe |
| Flash Type | Single |