The 151XST-S240M is a surface-mounted hazardous location strobe light operating at 230-240 Vac, with a magenta lens, designed for high-intensity visual signaling in corrosive or hazardous environments. It produces 80 flashes per minute with a peak intensity of 520,000 cd and an effective candela of 165 cd. The unit features an aluminum base with corrosion-resistant coating, a dome guard for impact protection, a conformal-coated PCBA, and an IP66 and IP69K-rated enclosure. It is UL and cUL listed for Class I, Division 2, Groups A, B, C, and D; Class II, Division 1, Groups E, F, and G; and Class III, with a T5 temperature classification. The strobe has a 10,000-hour lamp life, operates from -55°C to 66°C, and measures 8.18 in high and 6.52 in in diameter. The total weight is 3.8 lb (1.7 kg).
Features
Model 151XST hazardous location strobe light provides 80 high-intensity flashes per minute. This emergency strobe light has an aluminum base, coated for corrosion resistance, that can be ordered for mounting on a 3/4-inch NPT pipe or a surface. The dome guard (included) fits over the glass lens to protect it against accidental collision with moving equipment, such as forklifts.
Federal Signal’s rugged 151XST strobe light is specifically designed for hazardous locations or corrosive environments where a very bright visual signal is required. This warning strobe light can be used for plant evacuation or other communication needs.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 151XST-S240M |
| Product Name | 151XST Hazardous Location Strobe Lights |
| Mounting | Surface |
| Features | Outdoor Rated |
| Agency Approvals | UL; ULC; CSA,Marine,UL,cUL |
| Visual Indicators | Strobe |
| Flash Rate | 80 flashes per minute |