Model 191XL-CN-024G is a hazardous location LED flashing signal light, configured for 24 Vac/dc operation and green lens, field-configurable to steady-burn mode. It features a Type 4X, IP66 enclosure, is IP69K compliant, and meets UL and cUL listing for Class I, Zone 2, AEx nA IIC Gc and Zone 22 AEx tc IIIC Dc. The unit includes a dome guard, uses a 50,000-hour vibration-resistant LED array, and operates with 200 cd output. It is available in 3/4-inch NPT pipe mount or surface mount configurations, with an operating temperature range of -31°F to 150°F (-35°C to 66°C) and a net weight of 4.0 lb (1.81 kg).
Features
Model 191XL-CN is a hazardous location LED signal light that comes standard in flashing mode and is field configurable to steady-burn mode for maximum functionality.
Federal Signal’s super bright LED array used in the 191XL-CN produces intense light output and 50,000 hours of service. Increased shock and vibration resistance add to this unit’s rugged industrial portfolio of features.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 191XL-CN-024G |
| Product Name | 191XL-CN Hazardous Location Zone Listed LED Lights |
| Mounting | 3/4-Inch NPT Pipe |
| Agency Approvals | UL; ULC; Marine,UL,cUL |
| Flash Type | Single; Continuous |
| Flash Rate | 60 flashes per minute |