Federal Signal Corporation - Industrial Signaling and Systems 131ST and 131DST Starfire® Strobe Warning Lights 131ST-120R

Description
Available in 12-24 Vdc, 120 Vac, and 240 Vac Five lens colors: Amber, Blue, Clear, Green and Red 10,000-hour strobe tube Single- or double-flash strobe options 1/2-inch NPT pipe mount Indoor/Outdoor use Conformal coated PCBA Type 3 enclosure (dome up orientation) UL and cUL Listed Features Federal Signal’s Starfire® strobe warning lights are available in single-flash (131ST) and double-flash (131DST) models. The base of the light is made of corrosion resistant anodized aluminum. Each Starfire model comes with a standard 1/2- inch NPT pipe mount. An optional surface mount kit can be ordered. Because of its convenient size and intense light output, the Starfire strobes can be used for multiple applications. Excellent for in-plant use, Models 131ST and 131DST warn of hazardous conditions, mark dangerous areas (either permanently or temporarily) and mount on lift trucks, cranes and other moving devices.
Request a Quote Datasheet
Description
Available in 12-24 Vdc, 120 Vac, and 240 Vac Five lens colors: Amber, Blue, Clear, Green and Red 10,000-hour strobe tube Single- or double-flash strobe options 1/2-inch NPT pipe mount Indoor/Outdoor use Conformal coated PCBA Type 3 enclosure (dome up orientation) UL and cUL Listed Features Federal Signal’s Starfire® strobe warning lights are available in single-flash (131ST) and double-flash (131DST) models. The base of the light is made of corrosion resistant anodized aluminum. Each Starfire model comes with a standard 1/2- inch NPT pipe mount. An optional surface mount kit can be ordered. Because of its convenient size and intense light output, the Starfire strobes can be used for multiple applications. Excellent for in-plant use, Models 131ST and 131DST warn of hazardous conditions, mark dangerous areas (either permanently or temporarily) and mount on lift trucks, cranes and other moving devices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
131ST and 131DST Starfire® Strobe Warning Lights - 131ST-120R - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
131ST and 131DST Starfire® Strobe Warning Lights
131ST-120R
131ST and 131DST Starfire® Strobe Warning Lights 131ST-120R
Available in 12-24 Vdc, 120 Vac, and 240 Vac Five lens colors: Amber, Blue, Clear, Green and Red 10,000-hour strobe tube Single- or double-flash strobe options 1/2-inch NPT pipe mount Indoor/Outdoor use Conformal coated PCBA Type 3 enclosure (dome up orientation) UL and cUL Listed Features Federal Signal’s Starfire® strobe warning lights are available in single-flash (131ST) and double-flash (131DST) models. The base of the light is made of corrosion resistant anodized aluminum. Each Starfire model comes with a standard 1/2- inch NPT pipe mount. An optional surface mount kit can be ordered. Because of its convenient size and intense light output, the Starfire strobes can be used for multiple applications. Excellent for in-plant use, Models 131ST and 131DST warn of hazardous conditions, mark dangerous areas (either permanently or temporarily) and mount on lift trucks, cranes and other moving devices.
  • Available in 12-24 Vdc, 120 Vac, and 240 Vac
  • Five lens colors: Amber, Blue, Clear, Green and Red
  • 10,000-hour strobe tube
  • Single- or double-flash strobe options
  • 1/2-inch NPT pipe mount
  • Indoor/Outdoor use
  • Conformal coated PCBA
  • Type 3 enclosure (dome up orientation)
  • UL and cUL Listed

Features

Federal Signal’s Starfire® strobe warning lights are available in single-flash (131ST) and double-flash (131DST) models.

The base of the light is made of corrosion resistant anodized aluminum. Each Starfire model comes with a standard 1/2- inch NPT pipe mount. An optional surface mount kit can be ordered.

Because of its convenient size and intense light output, the Starfire strobes can be used for multiple applications. Excellent for in-plant use, Models 131ST and 131DST warn of hazardous conditions, mark dangerous areas (either permanently or temporarily) and mount on lift trucks, cranes and other moving devices.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Warning Lights
Product Number 131ST-120R
Product Name 131ST and 131DST Starfire® Strobe Warning Lights
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,UL,cUL
Visual Indicators Strobe
Flash Type Single
Unlock Full Specs
to access all available technical data

Similar Products

G-LED Global Series® Hazardous Location LEDs - G-LED-DC-D-M-H-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 140 watts
View Details
151XST Hazardous Location Strobe Lights - 151XST-012-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,Marine,UL,cUL
View Details
225 Electraray® Rotating Warning Lights - 225-120B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL
View Details
191XL Hazardous Location Division Listed LED Lights - 191XL-277G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pipe
Agency Approvals UL; ULC; Marine,UL,cUL
Flash Type Single; Continuous
View Details