The 121X-120B-MOD is an explosion-proof rotating LED warning light for hazardous environments, operating at 120 Vac with a blue lens. It features a 360-degree LED with a parabolic reflector rotating at 60 rpm, producing 1,000 candelas of peak output. The copper-free aluminum housing has a powder coat finish, is Type 4X and IP66 enclosed, and complies with IP69K and marine ratings. It is UL and cUL listed for Class I, Division 1, Groups C and D; Class II, Division 1, Groups E, F and G; and Class III, with a T5 temperature code. The light supports mounting in any orientation, including dome up, and is compatible with pendant, ceiling, or wall mounts sold separately. It operates from -55°C to 40°C and has a lamp life of 25,000 hours. The unit weighs 6.3 kg without a mount.
The mount for this Signal is not included. Please add the desired signal to your cart and then use the “Select Mount” button below to add the mount to your order.
Features
Model 121X is an explosion-proof LED warning light available in 24VDC or 120VAC and five colors. It features a parabolic reflector that rotates around a 360-degree LED, providing 60 revolutions per minute in a horizontal plane.
Model 121X can be combined with a pendant (PMXC-SB), ceiling (CMXC-SB) or wall (WMXC-SB) mount bracket and installed in any configuration – including dome up. Installation is simple – with the mounting box in place, the fixture is threaded onto the box, making the electrical connection. This corrosion-resistant unit’s copper-free aluminum housing is finished with a powder coat.
Federal Signal’s rugged 121X LED warning light is designed for explosion-proof applications and corrosive environments. It is ideal for use in indoor or outdoor applications such as oil rigs, mines, refineries, and chemical plants.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 121X-120B-MOD |
| Product Name | 121X Explosion Proof LED Rotating Lights |
| Features | Explosion Proof |
| Agency Approvals | UL; ULC; Marine,UL,cUL |
| Visual Indicators | Revolving |
| Flash Rate | 60 flashes per minute |