Faultless Caster Flat-Free Wheel I84-16-4.80-8 Smooth

Description
Used for roofing cars, centered hubs, other wheels available
Description
Used for roofing cars, centered hubs, other wheels available

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Flat-Free Wheel
I84-16-4.80-8 Smooth
Flat-Free Wheel I84-16-4.80-8 Smooth
Used for roofing cars, centered hubs, other wheels available

Used for roofing cars, centered hubs, other wheels available

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number I84-16-4.80-8 Smooth
Product Name Flat-Free Wheel
Wheel Type Flat-Free
Maximum Load 500 lbs (227 kg)
Wheel Diameter 16 inch (406 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2535384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Specs
Wheel Type Poly/Metal
Maximum Load 4950 lbs (2245 kg)
Wheel Diameter 12 inch (305 mm)
View Details
Advanced Elastomer Wheel - AE42R-12 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Plastic
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 4 inch (102 mm)
View Details