Faultless Caster Flat-Free Wheel I84-10x3.50

Description
Used for caster, centered hubs, other wheels available
Description
Used for caster, centered hubs, other wheels available

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Flat-Free Wheel
I84-10x3.50
Flat-Free Wheel I84-10x3.50
Used for caster, centered hubs, other wheels available

Used for caster, centered hubs, other wheels available

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number I84-10x3.50
Product Name Flat-Free Wheel
Wheel Type Flat-Free
Maximum Load 300 lbs (136 kg)
Wheel Diameter 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Trolley Wheels - 8293216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Pur
Maximum Load 265 lbs (120 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
Specs
Wheel Type Plastic
Specialty Applications Food Service; Medical
Maximum Load 1000 lbs (454 kg)
View Details
Wheel Block System - DRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Flanged
Maximum Load 6000 to 88000 lbs (2721 to 39909 kg)
Wheel Diameter 4.4 to 19.7 inch (112 to 500 mm)
View Details