Faultless Caster Pneumatic I19-10x3.50

Description
Sawtooth tread style, for delicate instruments and breakable items
Description
Sawtooth tread style, for delicate instruments and breakable items

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Pneumatic
I19-10x3.50
Pneumatic I19-10x3.50
Sawtooth tread style, for delicate instruments and breakable items

Sawtooth tread style, for delicate instruments and breakable items

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number I19-10x3.50
Product Name Pneumatic
Wheel Type Pneumatic
Maximum Load 350 lbs (159 kg)
Wheel Diameter 10 inch (254 mm)
Hub Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Trolley Wheels - 2785983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1654 lbs (750 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Specs
Wheel Type Plastic
Specialty Applications Food Service; Medical
Maximum Load 800 lbs (363 kg)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details