Faultless Caster Dyna-Tred PU Wheel 96-5x2

Description
Will not dent, mar, fade, or stain, protects floors and resists chemicals
Description
Will not dent, mar, fade, or stain, protects floors and resists chemicals

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Dyna-Tred PU Wheel
96-5x2
Dyna-Tred PU Wheel 96-5x2
Will not dent, mar, fade, or stain, protects floors and resists chemicals

Will not dent, mar, fade, or stain, protects floors and resists chemicals

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 96-5x2
Product Name Dyna-Tred PU Wheel
Wheel Type Poly/Plastic
Maximum Load 750 lbs (340 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3994986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 2646 lbs (1200 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Size # 2 Economy Series Guide Wheel, 1.31
Specs
Wheel Type V-grooved
Wheel Diameter 1.31 inch (33.27 mm)
Wheel Width 0.3750 inch (9.52 mm)
View Details
Faultless Caster
Specs
Wheel Type Solid Rubber
Maximum Load 90 lbs (40.82 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details
Mold-On Rubber Wheel - MR165-39 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Rubber/Metal
Maximum Load 2570 lbs (1166 kg)
Wheel Diameter 16 inch (406 mm)
View Details