Faultless Caster Dyna-Tred PU Wheel 96-4x2

Description
Will not dent, mar, fade, or stain, protects floors and resists chemicals
Description
Will not dent, mar, fade, or stain, protects floors and resists chemicals

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Dyna-Tred PU Wheel
96-4x2
Dyna-Tred PU Wheel 96-4x2
Will not dent, mar, fade, or stain, protects floors and resists chemicals

Will not dent, mar, fade, or stain, protects floors and resists chemicals

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 96-4x2
Product Name Dyna-Tred PU Wheel
Wheel Type Poly/Plastic
Maximum Load 600 lbs (272 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Specs
Wheel Type Rubber/Metal
Maximum Load 900 lbs (408 kg)
Wheel Diameter 10 inch (254 mm)
View Details
Phenolic Wheel (PH) - PH514-17 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Phenolic
Maximum Load 300 lbs (136 kg)
Wheel Diameter 5 inch (127 mm)
View Details