Faultless Caster Dyna-Tred TPR Wheel 93-8x2

Description
Applications: dollies, furniture, carts, and trucks, non-marking ride
Description
Applications: dollies, furniture, carts, and trucks, non-marking ride

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Dyna-Tred TPR Wheel
93-8x2
Dyna-Tred TPR Wheel 93-8x2
Applications: dollies, furniture, carts, and trucks, non-marking ride

Applications: dollies, furniture, carts, and trucks, non-marking ride

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 93-8x2
Product Name Dyna-Tred TPR Wheel
Wheel Type Rubber/Plastic
Maximum Load 700 lbs (317 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8489880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 662 lbs (300 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Specs
Wheel Type Rubber/Metal
Maximum Load 1550 lbs (703 kg)
Wheel Diameter 12 inch (305 mm)
View Details
Polyurethane Wheels - VX Series - Albion Casters and Wheels
Albion Casters and Wheels
Specs
Wheel Type Solid Poly
Maximum Load 2350 to 6925 lbs (1066 to 3141 kg)
Wheel Diameter 6 to 12 inch (152 to 305 mm)
View Details