Faultless Caster Vulcanized Rubber Tread Wheel 18HD-12x2-1/2

Description
Recommended for quiet movement with heavy loads
Description
Recommended for quiet movement with heavy loads

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Vulcanized Rubber Tread Wheel
18HD-12x2-1/2
Vulcanized Rubber Tread Wheel 18HD-12x2-1/2
Recommended for quiet movement with heavy loads

Recommended for quiet movement with heavy loads

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 18HD-12x2-1/2
Product Name Vulcanized Rubber Tread Wheel
Wheel Type Rubber/Metal
Maximum Load 1550 lbs (703 kg)
Wheel Diameter 12 inch (305 mm)
Wheel Width 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Trolley Wheels - 400097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Specs
Wheel Type Plastic
Specialty Applications Food Service; Medical
Maximum Load 800 lbs (363 kg)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details