Faultless Caster Rockite® 7-4x15/16

Description
High-load rating, high-impact resistance, good floor protection & mobility
Description
High-load rating, high-impact resistance, good floor protection & mobility

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Rockite®
7-4x15/16
Rockite® 7-4x15/16
High-load rating, high-impact resistance, good floor protection & mobility

High-load rating, high-impact resistance, good floor protection & mobility

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 7-4x15/16
Product Name Rockite®
Wheel Type Solid Rubber
Maximum Load 125 lbs (56.69 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 0.9375 inch (23.81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 110 lbs (50 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Specs
Wheel Type Plastic
Specialty Applications Food Service; Medical
Maximum Load 800 lbs (363 kg)
View Details
Polyurethane Iron Core (PI) - PI103-31 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Poly/Metal
Maximum Load 3000 lbs (1361 kg)
Wheel Diameter 10 inch (254 mm)
View Details