Faultless Caster Super K 41T-8x3

Description
Excellent resiliency for ease of movement in manual or in tow applications
Description
Excellent resiliency for ease of movement in manual or in tow applications

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Super K
41T-8x3
Super K 41T-8x3
Excellent resiliency for ease of movement in manual or in tow applications

Excellent resiliency for ease of movement in manual or in tow applications

Supplier's Site
Nashville, TN, USA
Super K
41T-8x3
Super K 41T-8x3
Excellent resiliency for ease of movement in manual or in tow applications

Excellent resiliency for ease of movement in manual or in tow applications

Supplier's Site

Technical Specifications

  Faultless Caster Faultless Caster
Product Category Wheels Wheels
Product Number 41T-8x3 41T-8x3
Product Name Super K Super K
Wheel Type Solid Poly Solid Poly
Maximum Load 2500 lbs (1134 kg) 2500 lbs (1134 kg)
Wheel Diameter 8 inch (203 mm) 8 inch (203 mm)
Wheel Width 3 inch (76.2 mm) 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Trolley Wheels - 2786021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Faultless Caster
Specs
Wheel Type Solid Poly
Maximum Load 1620 lbs (735 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Specs
Wheel Type Poly/Metal
Maximum Load 2040 lbs (925 kg)
Wheel Diameter 6 inch (152 mm)
View Details