One of the strongest and most economical wheels in many caster applications
| Faultless Caster | |
|---|---|
| Product Category | Wheels |
| Product Number | 61S-4x1-1/2 |
| Product Name | Polyflex Wheel |
| Wheel Type | Polypropylene |
| Maximum Load | 350 lbs (159 kg) |
| Wheel Diameter | 4 inch (102 mm) |
| Wheel Width | 1.5 inch (38.1 mm) |