Faultless Caster Polyflex Wheel 60S-4x1-1/4

Description
One of the strongest and most economical wheels in many caster applications
Description
One of the strongest and most economical wheels in many caster applications

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Polyflex Wheel
60S-4x1-1/4
Polyflex Wheel 60S-4x1-1/4
One of the strongest and most economical wheels in many caster applications

One of the strongest and most economical wheels in many caster applications

Supplier's Site
Nashville, TN, USA
Polyflex Wheel
60S-4x1-1/4
Polyflex Wheel 60S-4x1-1/4
One of the strongest and most economical wheels in many caster applications

One of the strongest and most economical wheels in many caster applications

Supplier's Site

Technical Specifications

  Faultless Caster Faultless Caster
Product Category Wheels Wheels
Product Number 60S-4x1-1/4 60S-4x1-1/4
Product Name Polyflex Wheel Polyflex Wheel
Wheel Type Polypropylene Polypropylene
Maximum Load 300 lbs (136 kg) 300 lbs (136 kg)
Wheel Diameter 4 inch (102 mm) 4 inch (102 mm)
Wheel Width 1.25 inch (31.75 mm) 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4208882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Thermoplastic
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Hardened (R60-62) 52100 Steel #3 Precision Guide Wheel - A 7Q16M3 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 382 lbs (173 kg)
Wheel Diameter 1.78 inch (45.3 mm)
View Details
Specs
Wheel Type Poly/Plastic
Maximum Load 900 lbs (408 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Polyurethane Wheels - VY Series - Albion Casters and Wheels
Albion Casters and Wheels
Specs
Wheel Type Solid Poly
Maximum Load 2350 to 6925 lbs (1066 to 3141 kg)
Wheel Diameter 6 to 12 inch (152 to 305 mm)
View Details