Faultless Caster Polyflex Wheel 60-4x1-5/16

Description
One of the strongest and most economical wheels in many caster applications
Description
One of the strongest and most economical wheels in many caster applications

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Polyflex Wheel
60-4x1-5/16
Polyflex Wheel 60-4x1-5/16
One of the strongest and most economical wheels in many caster applications

One of the strongest and most economical wheels in many caster applications

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 60-4x1-5/16
Product Name Polyflex Wheel
Wheel Type Polypropylene
Maximum Load 400 lbs (181 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 1.31 inch (33.34 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3337888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Hardened (R60-62) 52100 Steel #4 Precision Guide Wheel - A 7Q16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Phenolic
Maximum Load 1200 lbs (544 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Centipede Wheel - P-W10-OH-C-PB-3/4 - Caster Warehouse Inc.
Specs
Wheel Type Poly/Plastic
Maximum Load 250 lbs (113 kg)
Wheel Diameter 10 inch (254 mm)
View Details