Caster Warehouse Inc. Centipede Wheel P-W10-OH-C-PB-3/4

Description
Provides lightweight, cushioned ride w/o worry, maintenance, or flat tire
Description
Provides lightweight, cushioned ride w/o worry, maintenance, or flat tire

Suppliers

Company
Product
Description
Supplier Links
Centipede Wheel - P-W10-OH-C-PB-3/4 - Caster Warehouse Inc.
Lilburn, GA, USA
Centipede Wheel
P-W10-OH-C-PB-3/4
Centipede Wheel P-W10-OH-C-PB-3/4
Provides lightweight, cushioned ride w/o worry, maintenance, or flat tire

Provides lightweight, cushioned ride w/o worry, maintenance, or flat tire

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number P-W10-OH-C-PB-3/4
Product Name Centipede Wheel
Wheel Type Poly/Plastic
Maximum Load 250 lbs (113 kg)
Wheel Diameter 10 inch (254 mm)
Wheel Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Trolley Wheels - 5096652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
BC SERIES: Balloon Cushion Wheels - 623BC7L - PJ Company
Specs
Maximum Load 350 lbs (159 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2.12 inch (53.97 mm)
View Details
Polyurethane Iron Core (PI) - PI1225-31 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Poly/Metal
Maximum Load 2800 lbs (1270 kg)
Wheel Diameter 12 inch (305 mm)
View Details