Faultless Caster Eagle Wheel 48-8x2

Description
Patented interlocking tread offers superior adhesion, industrial app.
Description
Patented interlocking tread offers superior adhesion, industrial app.

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Eagle Wheel
48-8x2
Eagle Wheel 48-8x2
Patented interlocking tread offers superior adhesion, industrial app.

Patented interlocking tread offers superior adhesion, industrial app.

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 48-8x2
Product Name Eagle Wheel
Wheel Type Poly/Plastic; Polyurethane Tred on Polypropylene Core
Maximum Load 1200 lbs (544 kg)
Wheel Diameter 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Trolley Wheels - 8489886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Specs
Wheel Type Rubber/Metal
Maximum Load 800 lbs (363 kg)
Wheel Diameter 10 inch (254 mm)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details