Faultless Caster RT High-Temp Wheel 42936

Description
Suited for food processing, tool storage, sanitary maintenance
Description
Suited for food processing, tool storage, sanitary maintenance

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
RT High-Temp Wheel
42936
RT High-Temp Wheel 42936
Suited for food processing, tool storage, sanitary maintenance

Suited for food processing, tool storage, sanitary maintenance

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 42936
Product Name RT High-Temp Wheel
Wheel Type Plastic
Specialty Applications Food Service; Medical
Maximum Load 1200 lbs (544 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Trolley Wheels - 2535390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Faultless Caster
Specs
Wheel Type Solid Rubber
Maximum Load 420 lbs (190 kg)
Wheel Diameter 4 inch (102 mm)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details