Faultless Caster Duro-Tred Vulcanized Wheel 38-8x2

Description
Excellent mobility and extended life under extremely heavy loads
Description
Excellent mobility and extended life under extremely heavy loads

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Duro-Tred Vulcanized Wheel
38-8x2
Duro-Tred Vulcanized Wheel 38-8x2
Excellent mobility and extended life under extremely heavy loads

Excellent mobility and extended life under extremely heavy loads

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 38-8x2
Product Name Duro-Tred Vulcanized Wheel
Wheel Type Poly/Metal
Maximum Load 1500 lbs (680 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2479335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 507 lbs (230 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M0 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 27.65 lbs (12.54 kg)
Wheel Diameter 0.5839 inch (14.83 mm)
View Details
Specs
Wheel Type Plastic
Specialty Applications Food Service; Medical
Maximum Load 1200 lbs (544 kg)
View Details
Cast Iron V-Groove Wheels - VG/VL Series - Albion Casters and Wheels
Specs
Wheel Type Metal
Maximum Load 800 to 4000 lbs (363 to 1814 kg)
Wheel Diameter 4 to 10 inch (102 to 254 mm)
View Details