Faultless Caster Duro-Tred Vulcanized Wheel 38-4x2

Description
Excellent mobility and extended life under extremely heavy loads
Description
Excellent mobility and extended life under extremely heavy loads

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Duro-Tred Vulcanized Wheel
38-4x2
Duro-Tred Vulcanized Wheel 38-4x2
Excellent mobility and extended life under extremely heavy loads

Excellent mobility and extended life under extremely heavy loads

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 38-4x2
Product Name Duro-Tred Vulcanized Wheel
Wheel Type Poly/Metal
Maximum Load 700 lbs (317 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3995254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Specs
Wheel Type Poly/Plastic
Maximum Load 350 lbs (159 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Forged Steel Wheel (FS) - FS625-31 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Metal
Maximum Load 4000 lbs (1814 kg)
Wheel Diameter 6 inch (152 mm)
View Details