Faultless Caster RT High-Temp Wheel 37661

Description
Suited for food processing, tool storage, sanitary maintenance
Description
Suited for food processing, tool storage, sanitary maintenance

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
RT High-Temp Wheel
37661
RT High-Temp Wheel 37661
Suited for food processing, tool storage, sanitary maintenance

Suited for food processing, tool storage, sanitary maintenance

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 37661
Product Name RT High-Temp Wheel
Wheel Type Plastic
Specialty Applications Food Service; Medical
Maximum Load 700 lbs (317 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #1 Precision Guide Wheel - A 7Q16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Trolley Wheels - 2786043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1984 lbs (900 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Faultless Caster
Specs
Wheel Type Phenolic
Maximum Load 500 lbs (227 kg)
Wheel Diameter 4 inch (102 mm)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details