Faultless Caster Dyna-Tred PU Wheel 96-8x2

Description
Will not dent, mar, fade, or stain, protects floors and resists chemicals
Description
Will not dent, mar, fade, or stain, protects floors and resists chemicals

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Dyna-Tred PU Wheel
96-8x2
Dyna-Tred PU Wheel 96-8x2
Will not dent, mar, fade, or stain, protects floors and resists chemicals

Will not dent, mar, fade, or stain, protects floors and resists chemicals

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 96-8x2
Product Name Dyna-Tred PU Wheel
Wheel Type Poly/Plastic
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4600159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 882 lbs (400 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Faultless Caster
Specs
Wheel Type Metal
Maximum Load 3000 lbs (1361 kg)
Wheel Diameter 10 inch (254 mm)
View Details
Mold-On Rubber Wheel - MR83T-12 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Rubber/Metal
Maximum Load 840 lbs (381 kg)
Wheel Diameter 8 inch (203 mm)
View Details