Faultless Caster Duro-Tred Vulcanized Wheel 38HD-6x2

Description
Excellent mobility and extended life under extremely heavy loads
Description
Excellent mobility and extended life under extremely heavy loads

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Duro-Tred Vulcanized Wheel
38HD-6x2
Duro-Tred Vulcanized Wheel 38HD-6x2
Excellent mobility and extended life under extremely heavy loads

Excellent mobility and extended life under extremely heavy loads

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 38HD-6x2
Product Name Duro-Tred Vulcanized Wheel
Wheel Type Poly/Metal
Maximum Load 1760 lbs (798 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2391419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.26 inch (32 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Specs
Wheel Type Metal
Maximum Load 450 lbs (204 kg)
Wheel Diameter 4 inch (102 mm)
View Details
FH Large Bore Drop Forged Steel Wheels -  - Albion Casters and Wheels
Specs
Wheel Type Metal
Maximum Load 6000 to 20000 lbs (2721 to 9070 kg)
Wheel Diameter 6 to 10 inch (152 to 254 mm)
View Details