Faultless Caster Rockite® 27-2-1/2x1-1/8

Description
High-load rating, high-impact resistance, good floor protection & mobility
Description
High-load rating, high-impact resistance, good floor protection & mobility

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
High-load rating, high-impact resistance, good floor protection & mobility

High-load rating, high-impact resistance, good floor protection & mobility

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 27-2-1/2x1-1/8
Product Name Rockite®
Wheel Type Solid Rubber
Maximum Load 200 lbs (90.7 kg)
Wheel Diameter 2.5 inch (63.5 mm)
Wheel Width 1.12 inch (28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Trolley Wheels - 3013784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Specs
Wheel Type Plastic
Specialty Applications Food Service; Medical
Maximum Load 1200 lbs (544 kg)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details