Faultless Caster Dyna-Tred II 1-2x3/4

Description
Applications: dollies, furniture, carts, and trucks
Description
Applications: dollies, furniture, carts, and trucks

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Dyna-Tred II
1-2x3/4
Dyna-Tred II 1-2x3/4
Applications: dollies, furniture, carts, and trucks

Applications: dollies, furniture, carts, and trucks

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 1-2x3/4
Product Name Dyna-Tred II
Wheel Type Plastic
Maximum Load 80 lbs (36.28 kg)
Wheel Diameter 2 inch (50.8 mm)
Wheel Width 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4600014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #1 Precision Guide Wheel - A 7Y16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Specs
Wheel Type Plastic
Maximum Load 125 lbs (56.69 kg)
Wheel Diameter 5 inch (127 mm)
View Details
Polyurethane Alum Core (PA) - PA42D-12 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Poly/Metal
Maximum Load 800 lbs (363 kg)
Wheel Diameter 4 inch (102 mm)
View Details