Faultless Caster Dyna-Tred II 1-5x15/16

Description
Applications: dollies, furniture, carts, and trucks
Description
Applications: dollies, furniture, carts, and trucks

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Dyna-Tred II
1-5x15/16
Dyna-Tred II 1-5x15/16
Applications: dollies, furniture, carts, and trucks

Applications: dollies, furniture, carts, and trucks

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 1-5x15/16
Product Name Dyna-Tred II
Wheel Type Plastic
Maximum Load 125 lbs (56.69 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 0.9375 inch (23.81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8371243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Faultless Caster
Specs
Wheel Type Solid Rubber
Maximum Load 125 lbs (56.69 kg)
Wheel Diameter 5 inch (127 mm)
View Details
Mold-On Rubber Wheel - MR63T-12 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Rubber/Metal
Maximum Load 680 lbs (308 kg)
Wheel Diameter 6 inch (152 mm)
View Details