Faultless Caster Polyflex Wheel 61-5x2Rib

Description
One of the strongest and most economical wheels in many caster applications
Description
One of the strongest and most economical wheels in many caster applications

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Polyflex Wheel
61-5x2Rib
Polyflex Wheel 61-5x2Rib
One of the strongest and most economical wheels in many caster applications

One of the strongest and most economical wheels in many caster applications

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 61-5x2Rib
Product Name Polyflex Wheel
Wheel Type Polypropylene
Maximum Load 500 lbs (227 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4208933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 2866 lbs (1300 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Hardened (R60-62) 52100 Steel #3 Precision Guide Wheel - A 7Q16M3 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 382 lbs (173 kg)
Wheel Diameter 1.78 inch (45.3 mm)
View Details
Faultless Caster
Specs
Wheel Type Solid Rubber
Maximum Load 175 lbs (79.37 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details