FasTest, Inc. Fast Lever Actuated Connections to Process Tips KA04PB

Description
FasTest's new Refrigeration Quick Disconnect (RQD) takes the pressure out of connecting to refrigerant lines for charging or evacuating cooling appliances and applications. The RQD'sunique lever action minimizes the effort necessary for connecting to refrigerant lines under high pressure while adding the lever mechanical advantage to the valve opening. This simple two step connection process reduces worker fatigue and increases manufacturing productivity. Specifically designed for new higher pressure refrigerants Easy to operate connectors with unrestricted flow rate for male PCU, Hansen or equivalent style tips Disconnect vents trapped residual refrigerant with minimal media loss Pressure lock feature prevents accidental disconnect under pressure Heavy duty steel construction and easy maintenance for extended connector life
Description
FasTest's new Refrigeration Quick Disconnect (RQD) takes the pressure out of connecting to refrigerant lines for charging or evacuating cooling appliances and applications. The RQD'sunique lever action minimizes the effort necessary for connecting to refrigerant lines under high pressure while adding the lever mechanical advantage to the valve opening. This simple two step connection process reduces worker fatigue and increases manufacturing productivity. Specifically designed for new higher pressure refrigerants Easy to operate connectors with unrestricted flow rate for male PCU, Hansen or equivalent style tips Disconnect vents trapped residual refrigerant with minimal media loss Pressure lock feature prevents accidental disconnect under pressure Heavy duty steel construction and easy maintenance for extended connector life

Suppliers

Company
Product
Description
Supplier Links
Fast Lever Actuated Connections to Process Tips - KA04PB - FasTest, Inc.
Roseville, MN, USA
Fast Lever Actuated Connections to Process Tips
KA04PB
Fast Lever Actuated Connections to Process Tips KA04PB
FasTest's new Refrigeration Quick Disconnect (RQD) takes the pressure out of connecting to refrigerant lines for charging or evacuating cooling appliances and applications. The RQD'sunique lever action minimizes the effort necessary for connecting to refrigerant lines under high pressure while adding the lever mechanical advantage to the valve opening. This simple two step connection process reduces worker fatigue and increases manufacturing productivity. Specifically designed for new higher pressure refrigerants Easy to operate connectors with unrestricted flow rate for male PCU, Hansen or equivalent style tips Disconnect vents trapped residual refrigerant with minimal media loss Pressure lock feature prevents accidental disconnect under pressure Heavy duty steel construction and easy maintenance for extended connector life

FasTest's new Refrigeration Quick Disconnect (RQD) takes the pressure out of connecting to refrigerant lines for charging or evacuating cooling appliances and applications. The RQD'sunique lever action minimizes the effort necessary for connecting to refrigerant lines under high pressure while adding the lever mechanical advantage to the valve opening. This simple two step connection process reduces worker fatigue and increases manufacturing productivity.

  • Specifically designed for new higher pressure refrigerants
  • Easy to operate connectors with unrestricted flow rate for male PCU, Hansen or equivalent style tips
  • Disconnect vents trapped residual refrigerant with minimal media loss
  • Pressure lock feature prevents accidental disconnect under pressure
  • Heavy duty steel construction and easy maintenance for extended connector life
Supplier's Site

Technical Specifications

  FasTest, Inc.
Product Category Pressure Test Connectors
Product Number KA04PB
Product Name Fast Lever Actuated Connections to Process Tips
Actuation Method Lever
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Test Fitting for Connection to Internal and External Threads - FNL-062065 - FasTest, Inc.
Specs
Actuation Method Lever
Sealing Method Internal
Connection Size 0.3750 inch (9.52 mm)
View Details
WEH® Connector for Pressure and Vacuum Tests - Type TW01 - WEH Technologies Inc.
Specs
Actuation Method Sleeve Actuation
Sealing Method Internal
Connection Size 0.1250 to 0.7500 inch (3.17 to 19.05 mm)
View Details
Quick Connector - Internal and External Threads - FXP-025041 - FasTest, Inc.
Specs
Actuation Method Automatic
Sealing Method External
Connection Size 0.1250 inch (3.17 mm)
View Details
Connector for Testing of Components with Female Thread - TW17P - WEH Technologies Inc.
Specs
Actuation Method Sleeve Actuation
Sealing Method Internal
Connection Size 0.1250 to 1 inch (3.17 to 25.4 mm)
View Details