FasTest, Inc. Quick Internal Tube and Bore Connector - Lever Actuated JNL1-0875

Description
The JNL Series provides quick and effortless connections for tubing esp., copper, steel, and aluminum tubes that are used with refrigerant based products. The unique collet gripping and sealing design provides unmatched sealing reliability and resists removal under pressure. These connectors utilize a singular seal which can be quickly replaced at your work center to minimize down-time, maintenance and tool inventory. Neoprene seals are standard for refrigerant based applications but they are available with any elastomer required for your application. Instant connections from vacuum (10 micron) to 1000 psi Durable stainless steel snap rings, collets and springs Seals straight bore, step bore, smooth or cast surfaces For testing heat exchangers, pressure vessels, gauges, valves, and HVAC systems Safety design feature prevents accidental disconnect under pressure Durable neoprene main seal for production applications Collet design provides maximum grip with minimum distortion of test piece Mating seal is easily replaced without dis-assembly or tools
Description
The JNL Series provides quick and effortless connections for tubing esp., copper, steel, and aluminum tubes that are used with refrigerant based products. The unique collet gripping and sealing design provides unmatched sealing reliability and resists removal under pressure. These connectors utilize a singular seal which can be quickly replaced at your work center to minimize down-time, maintenance and tool inventory. Neoprene seals are standard for refrigerant based applications but they are available with any elastomer required for your application. Instant connections from vacuum (10 micron) to 1000 psi Durable stainless steel snap rings, collets and springs Seals straight bore, step bore, smooth or cast surfaces For testing heat exchangers, pressure vessels, gauges, valves, and HVAC systems Safety design feature prevents accidental disconnect under pressure Durable neoprene main seal for production applications Collet design provides maximum grip with minimum distortion of test piece Mating seal is easily replaced without dis-assembly or tools

Suppliers

Company
Product
Description
Supplier Links
Quick Internal Tube and Bore Connector - Lever Actuated - JNL1-0875 - FasTest, Inc.
Roseville, MN, USA
Quick Internal Tube and Bore Connector - Lever Actuated
JNL1-0875
Quick Internal Tube and Bore Connector - Lever Actuated JNL1-0875
The JNL Series provides quick and effortless connections for tubing esp., copper, steel, and aluminum tubes that are used with refrigerant based products. The unique collet gripping and sealing design provides unmatched sealing reliability and resists removal under pressure. These connectors utilize a singular seal which can be quickly replaced at your work center to minimize down-time, maintenance and tool inventory. Neoprene seals are standard for refrigerant based applications but they are available with any elastomer required for your application. Instant connections from vacuum (10 micron) to 1000 psi Durable stainless steel snap rings, collets and springs Seals straight bore, step bore, smooth or cast surfaces For testing heat exchangers, pressure vessels, gauges, valves, and HVAC systems Safety design feature prevents accidental disconnect under pressure Durable neoprene main seal for production applications Collet design provides maximum grip with minimum distortion of test piece Mating seal is easily replaced without dis-assembly or tools

The JNL Series provides quick and effortless connections for tubing esp., copper, steel, and aluminum tubes that are used with refrigerant based products. The unique collet gripping and sealing design provides unmatched sealing reliability and resists removal under pressure. These connectors utilize a singular seal which can be quickly replaced at your work center to minimize down-time, maintenance and tool inventory. Neoprene seals are standard for refrigerant based applications but they are available with any elastomer required for your application.

  • Instant connections from vacuum (10 micron) to 1000 psi
  • Durable stainless steel snap rings, collets and springs
  • Seals straight bore, step bore, smooth or cast surfaces
  • For testing heat exchangers, pressure vessels, gauges, valves, and HVAC systems
  • Safety design feature prevents accidental disconnect under pressure
  • Durable neoprene main seal for production applications
  • Collet design provides maximum grip with minimum distortion of test piece
  • Mating seal is easily replaced without dis-assembly or tools
Supplier's Site

Technical Specifications

  FasTest, Inc.
Product Category Pressure Test Connectors
Product Number JNL1-0875
Product Name Quick Internal Tube and Bore Connector - Lever Actuated
Actuation Method Lever
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connector - Internal and External Threads - FNVR-054041 - FasTest, Inc.
Specs
Actuation Method Automatic
Sealing Method Internal
Pressure Rating 2500 psi (1759 m H2O)
View Details
Quick Connector Fuel Connector - TW713 - WEH Technologies Inc.
Specs
Actuation Method Sleeve Actuation
Sealing Method External
Connection Size 0.1250 inch (3.17 mm)
View Details
Pressure Test Fitting for Connection to Internal and External Threads - FNP-122125 - FasTest, Inc.
Specs
Actuation Method Automatic
Sealing Method Internal
Connection Size 0.7500 inch (19.05 mm)
View Details
WEH® Connector for Pressure and Vacuum Tests - Type TW02 - WEH Technologies Inc.
Specs
Actuation Method Sleeve Actuation
Sealing Method External
Connection Size 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details