FasTest, Inc. Thread and Compression Fitting Quick Connector HPB-CF08021

Description
FasTest's HPB Series sleeve actuated connectors are an ideal method for fast, safe and repeatable connections to all types of threads and compression type fittings. Simply push the connector onto the fitting to make a connection and pull sleeve away from connection to disconnect. Models available for 1/4", 3/8" and 1/2" NPT, SAE 37º flare threads, Swagelok® and Ferulok® fittings or similar brands Instant connections from vacuum to 5000 psi eliminate tape, sealant and wrenches Safety feature will not allow disconnect under pressure No damage to threaded parts Easy sleeve action to connect and disconnect eliminates twisting and turning Split collet design locks securely Easy to replace main seal
Description
FasTest's HPB Series sleeve actuated connectors are an ideal method for fast, safe and repeatable connections to all types of threads and compression type fittings. Simply push the connector onto the fitting to make a connection and pull sleeve away from connection to disconnect. Models available for 1/4", 3/8" and 1/2" NPT, SAE 37º flare threads, Swagelok® and Ferulok® fittings or similar brands Instant connections from vacuum to 5000 psi eliminate tape, sealant and wrenches Safety feature will not allow disconnect under pressure No damage to threaded parts Easy sleeve action to connect and disconnect eliminates twisting and turning Split collet design locks securely Easy to replace main seal

Suppliers

Company
Product
Description
Supplier Links
Thread and Compression Fitting Quick Connector - HPB-CF08021 - FasTest, Inc.
Roseville, MN, USA
Thread and Compression Fitting Quick Connector
HPB-CF08021
Thread and Compression Fitting Quick Connector HPB-CF08021
FasTest's HPB Series sleeve actuated connectors are an ideal method for fast, safe and repeatable connections to all types of threads and compression type fittings. Simply push the connector onto the fitting to make a connection and pull sleeve away from connection to disconnect. Models available for 1/4", 3/8" and 1/2" NPT, SAE 37º flare threads, Swagelok® and Ferulok® fittings or similar brands Instant connections from vacuum to 5000 psi eliminate tape, sealant and wrenches Safety feature will not allow disconnect under pressure No damage to threaded parts Easy sleeve action to connect and disconnect eliminates twisting and turning Split collet design locks securely Easy to replace main seal

FasTest's HPB Series sleeve actuated connectors are an ideal method for fast, safe and repeatable connections to all types of threads and compression type fittings. Simply push the connector onto the fitting to make a connection and pull sleeve away from connection to disconnect.

  • Models available for 1/4", 3/8" and 1/2" NPT, SAE 37º flare threads, Swagelok® and Ferulok® fittings or similar brands
  • Instant connections from vacuum to 5000 psi eliminate tape, sealant and wrenches
  • Safety feature will not allow disconnect under pressure
  • No damage to threaded parts
  • Easy sleeve action to connect and disconnect eliminates twisting and turning
  • Split collet design locks securely
  • Easy to replace main seal
Supplier's Site

Technical Specifications

  FasTest, Inc.
Product Category Pressure Test Connectors
Product Number HPB-CF08021
Product Name Thread and Compression Fitting Quick Connector
Actuation Method Sleeve Actuation
Unlock Full Specs
to access all available technical data

Similar Products

Smooth - Inside Diameter - Pneumatic - CTSC-001561 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details
Quick Connector - Internal and External Threads - FNV-122125 - FasTest, Inc.
Specs
Actuation Method Automatic
Sealing Method Internal
Connection Size 0.7500 inch (19.05 mm)
View Details
Universal Quick Connector - TW850 - WEH Technologies Inc.
Specs
Actuation Method Sleeve Actuation
Connection Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
Pressure Rating 1450 to 9135 psi (1020 to 6429 m H2O)
View Details
Body Only - Inside Diameter - Pneumatic - CTSC-001506 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details