FasTest, Inc. CGA 540 and 580 Gas Filling Connectors G590-0411-BH

Description
FasTest's G590 inert gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle and you are ready to fill the inert gas cylinder in a matter of seconds. Features and benefits include: Designed and manufactured in the USA Bail handle actuation connects to CGA 590 valve Cleaned for Oxygen service Heavy duty handle eliminates common failures Simplified design has fewer seals to maintain One piece exterior body construction Variety of bail handle configurations Fast refurbishment or replacement program U.S. Patent #8,844,979 Each Inert Gas G590 is supplied with a standard actuator handle, right-angle 90 degree termination port and Viton elastomer seals. The elastomer compound used is based upon industry approval and performance characteristics for the application. Note: Not intended for use with Sulfur Hexafluoride.
Description
FasTest's G590 inert gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle and you are ready to fill the inert gas cylinder in a matter of seconds. Features and benefits include: Designed and manufactured in the USA Bail handle actuation connects to CGA 590 valve Cleaned for Oxygen service Heavy duty handle eliminates common failures Simplified design has fewer seals to maintain One piece exterior body construction Variety of bail handle configurations Fast refurbishment or replacement program U.S. Patent #8,844,979 Each Inert Gas G590 is supplied with a standard actuator handle, right-angle 90 degree termination port and Viton elastomer seals. The elastomer compound used is based upon industry approval and performance characteristics for the application. Note: Not intended for use with Sulfur Hexafluoride.

Suppliers

Company
Product
Description
Supplier Links
CGA 540 and 580 Gas Filling Connectors - G590-0411-BH - FasTest, Inc.
Roseville, MN, USA
CGA 540 and 580 Gas Filling Connectors
G590-0411-BH
CGA 540 and 580 Gas Filling Connectors G590-0411-BH
FasTest's G590 inert gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle and you are ready to fill the inert gas cylinder in a matter of seconds. Features and benefits include: Designed and manufactured in the USA Bail handle actuation connects to CGA 590 valve Cleaned for Oxygen service Heavy duty handle eliminates common failures Simplified design has fewer seals to maintain One piece exterior body construction Variety of bail handle configurations Fast refurbishment or replacement program U.S. Patent #8,844,979 Each Inert Gas G590 is supplied with a standard actuator handle, right-angle 90 degree termination port and Viton elastomer seals. The elastomer compound used is based upon industry approval and performance characteristics for the application. Note: Not intended for use with Sulfur Hexafluoride.

FasTest's G590 inert gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle and you are ready to fill the inert gas cylinder in a matter of seconds. Features and benefits include:

  • Designed and manufactured in the USA
  • Bail handle actuation connects to CGA 590 valve
  • Cleaned for Oxygen service
  • Heavy duty handle eliminates common failures
  • Simplified design has fewer seals to maintain
  • One piece exterior body construction
  • Variety of bail handle configurations
  • Fast refurbishment or replacement program
  • U.S. Patent #8,844,979

Each Inert Gas G590 is supplied with a standard actuator handle, right-angle 90 degree termination port and Viton elastomer seals.
The elastomer compound used is based upon industry approval and performance characteristics for the application.

Note: Not intended for use with Sulfur Hexafluoride.

Supplier's Site

Technical Specifications

  FasTest, Inc.
Product Category Pressure Test Connectors
Product Number G590-0411-BH
Product Name CGA 540 and 580 Gas Filling Connectors
Actuation Method Lever
Unlock Full Specs
to access all available technical data

Similar Products

Smooth - Inside Diameter - Pneumatic - CTSC-001517 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details
Pressure Test Tread Quick Connect Fitting - FNLR-064041 - FasTest, Inc.
Specs
Actuation Method Lever
Sealing Method Internal
Pressure Rating 2500 psi (1759 m H2O)
View Details
WEH® Connector for Pressure and Vacuum Tests - Type TW02 - WEH Technologies Inc.
Specs
Actuation Method Sleeve Actuation
Sealing Method External
Connection Size 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details
Threaded - Inside Diameter - Pneumatic - CTSC-001908 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details