FasTest, Inc. CGA 540 and 580 Gas Filling Connectors G540-042-SH

Description
FasTest’s G540 medical oxygen and industrial connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the sleeve and you are ready to fill the oxygen or industrial cylinder in a matter of seconds. Features and benefits include: Stainless steel and brass body wetted components Simple, one hand operation sleeve actuated 3600 psi rating, 27 ounce weight Each G540-042-SH connector is supplied with a 90° right angle 1/4" NPT female termination port and Viton seals. The elastomer compound used is based upon industry approval and performance characteristics for the application.
Description
FasTest’s G540 medical oxygen and industrial connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the sleeve and you are ready to fill the oxygen or industrial cylinder in a matter of seconds. Features and benefits include: Stainless steel and brass body wetted components Simple, one hand operation sleeve actuated 3600 psi rating, 27 ounce weight Each G540-042-SH connector is supplied with a 90° right angle 1/4" NPT female termination port and Viton seals. The elastomer compound used is based upon industry approval and performance characteristics for the application.

Suppliers

Company
Product
Description
Supplier Links
CGA 540 and 580 Gas Filling Connectors - G540-042-SH - FasTest, Inc.
Roseville, MN, USA
CGA 540 and 580 Gas Filling Connectors
G540-042-SH
CGA 540 and 580 Gas Filling Connectors G540-042-SH
FasTest’s G540 medical oxygen and industrial connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the sleeve and you are ready to fill the oxygen or industrial cylinder in a matter of seconds. Features and benefits include: Stainless steel and brass body wetted components Simple, one hand operation sleeve actuated 3600 psi rating, 27 ounce weight Each G540-042-SH connector is supplied with a 90° right angle 1/4" NPT female termination port and Viton seals. The elastomer compound used is based upon industry approval and performance characteristics for the application.

FasTest’s G540 medical oxygen and industrial connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the sleeve and you are ready to fill the oxygen or industrial cylinder in a matter of seconds. Features and benefits include:

  • Stainless steel and brass body wetted components
  • Simple, one hand operation sleeve actuated
  • 3600 psi rating, 27 ounce weight

Each G540-042-SH connector is supplied with a 90° right angle 1/4" NPT female termination port and Viton seals. The elastomer compound used is based upon industry approval and performance characteristics for the application.

Supplier's Site

Technical Specifications

  FasTest, Inc.
Product Category Pressure Test Connectors
Product Number G540-042-SH
Product Name CGA 540 and 580 Gas Filling Connectors
Actuation Method Sleeve Actuation
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connector - Internal and External Threads - FNVR-108E021 - FasTest, Inc.
Specs
Actuation Method Automatic
Sealing Method Internal
Pressure Rating 2500 psi (1759 m H2O)
View Details
Connector for Leak Testing - TW17H - WEH Technologies Inc.
Specs
Actuation Method Sleeve Actuation
Sealing Method Internal
Connection Size 0.1250 to 1 inch (3.17 to 25.4 mm)
View Details
Quick Connector - Internal and External Threads - FXP-089061 - FasTest, Inc.
Specs
Actuation Method Automatic
Sealing Method External
Pressure Rating 5000 psi (3519 m H2O)
View Details
Multi Quick Connector - TW17 - WEH Technologies Inc.
WEH Technologies Inc.
Specs
Actuation Method Sleeve Actuation
Sealing Method Internal
Connection Size 0.9449 inch (24 mm)
View Details