FasTest, Inc. CGA 540 and 580 Gas Filling Connectors G540-0418-CH (Lever)

Description
FasTest's Industrial G540 gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle roller actuator and you are ready to fill the industrial oxygen cylinder in a matter of seconds. Features and benefits include: Stainless steel and brass body wetted components Lever handle for easy actuation and operator safety under pressure Heavy duty "through body" design at bail handle connection point Simple, one hand operation bail handle roller actuation 3600 psi rating, 40 ounce weight Cleaned for O2 service U.S. Patent #8,844,979 Each Industrial G540 is supplied with a standard actuator handle, right-angle 90 degree termination port and Viton elastomer seals. The elastomer compound used is based upon industry approval and performance characteristics for the application. Distinct durability and maintenance advantages over competitive market brands include: Bail roller actuation Lever handle Simplified design has fewer seals to maintain One piece exterior body construction Fast refurbishment or replacement program Designed and manufactured in the USA
Description
FasTest's Industrial G540 gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle roller actuator and you are ready to fill the industrial oxygen cylinder in a matter of seconds. Features and benefits include: Stainless steel and brass body wetted components Lever handle for easy actuation and operator safety under pressure Heavy duty "through body" design at bail handle connection point Simple, one hand operation bail handle roller actuation 3600 psi rating, 40 ounce weight Cleaned for O2 service U.S. Patent #8,844,979 Each Industrial G540 is supplied with a standard actuator handle, right-angle 90 degree termination port and Viton elastomer seals. The elastomer compound used is based upon industry approval and performance characteristics for the application. Distinct durability and maintenance advantages over competitive market brands include: Bail roller actuation Lever handle Simplified design has fewer seals to maintain One piece exterior body construction Fast refurbishment or replacement program Designed and manufactured in the USA

Suppliers

Company
Product
Description
Supplier Links
CGA 540 and 580 Gas Filling Connectors - G540-0418-CH (Lever) - FasTest, Inc.
Roseville, MN, USA
CGA 540 and 580 Gas Filling Connectors
G540-0418-CH (Lever)
CGA 540 and 580 Gas Filling Connectors G540-0418-CH (Lever)
FasTest's Industrial G540 gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle roller actuator and you are ready to fill the industrial oxygen cylinder in a matter of seconds. Features and benefits include: Stainless steel and brass body wetted components Lever handle for easy actuation and operator safety under pressure Heavy duty "through body" design at bail handle connection point Simple, one hand operation bail handle roller actuation 3600 psi rating, 40 ounce weight Cleaned for O2 service U.S. Patent #8,844,979 Each Industrial G540 is supplied with a standard actuator handle, right-angle 90 degree termination port and Viton elastomer seals. The elastomer compound used is based upon industry approval and performance characteristics for the application. Distinct durability and maintenance advantages over competitive market brands include: Bail roller actuation Lever handle Simplified design has fewer seals to maintain One piece exterior body construction Fast refurbishment or replacement program Designed and manufactured in the USA

FasTest's Industrial G540 gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle roller actuator and you are ready to fill the industrial oxygen cylinder in a matter of seconds. Features and benefits include:

  • Stainless steel and brass body wetted components
  • Lever handle for easy actuation and operator safety under pressure
  • Heavy duty "through body" design at bail handle connection point
  • Simple, one hand operation bail handle roller actuation
  • 3600 psi rating, 40 ounce weight
  • Cleaned for O2 service
  • U.S. Patent #8,844,979

Each Industrial G540 is supplied with a standard actuator handle, right-angle 90 degree termination port and Viton elastomer seals. The elastomer compound used is based upon industry approval and performance characteristics for the application.

Distinct durability and maintenance advantages over competitive market brands include:

  • Bail roller actuation
  • Lever handle
  • Simplified design has fewer seals to maintain
  • One piece exterior body construction
  • Fast refurbishment or replacement program
  • Designed and manufactured in the USA
Supplier's Site

Technical Specifications

  FasTest, Inc.
Product Category Pressure Test Connectors
Product Number G540-0418-CH (Lever)
Product Name CGA 540 and 580 Gas Filling Connectors
Actuation Method Lever
Unlock Full Specs
to access all available technical data

Similar Products

Smooth - Inside Diameter - Pneumatic - CTSC-001741 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details
Quick Connector - Internal and External Threads - FXP-025041 - FasTest, Inc.
Specs
Actuation Method Automatic
Sealing Method External
Connection Size 0.1250 inch (3.17 mm)
View Details
Universal Quick Connector - TW850 - WEH Technologies Inc.
Specs
Actuation Method Sleeve Actuation
Connection Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
Pressure Rating 1450 to 9135 psi (1020 to 6429 m H2O)
View Details
Smooth - Inside Diameter - Pneumatic - CTSC-001452 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details