FasTest, Inc. CGA 540 and 580 Gas Filling Connectors G346-0412-BH

Description
FasTest's Industrial G346 gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle and you are ready to fill the cylinder in a matter of seconds. Features and benefits include: Designed and manufactured in the USA Bail handle actuation connects to CGA 346 valves Available in Stainless steel or Monel and Brass Cleaned for Oxygen service Heavy duty handle eliminates common failures Simplified design has fewer seals to maintain One piece exterior body construction Variety of bail handle configurations Fast refurbishment or replacement program U.S. Patent #8,844,979 Each Industrial G346 is supplied with a standard actuator handle, right-angle 90 degree termination port and Viton elastomer seals. The elastomer compound used is based upon industry approval and performance characteristics for the application.
Description
FasTest's Industrial G346 gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle and you are ready to fill the cylinder in a matter of seconds. Features and benefits include: Designed and manufactured in the USA Bail handle actuation connects to CGA 346 valves Available in Stainless steel or Monel and Brass Cleaned for Oxygen service Heavy duty handle eliminates common failures Simplified design has fewer seals to maintain One piece exterior body construction Variety of bail handle configurations Fast refurbishment or replacement program U.S. Patent #8,844,979 Each Industrial G346 is supplied with a standard actuator handle, right-angle 90 degree termination port and Viton elastomer seals. The elastomer compound used is based upon industry approval and performance characteristics for the application.

Suppliers

Company
Product
Description
Supplier Links
CGA 540 and 580 Gas Filling Connectors - G346-0412-BH - FasTest, Inc.
Roseville, MN, USA
CGA 540 and 580 Gas Filling Connectors
G346-0412-BH
CGA 540 and 580 Gas Filling Connectors G346-0412-BH
FasTest's Industrial G346 gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle and you are ready to fill the cylinder in a matter of seconds. Features and benefits include: Designed and manufactured in the USA Bail handle actuation connects to CGA 346 valves Available in Stainless steel or Monel and Brass Cleaned for Oxygen service Heavy duty handle eliminates common failures Simplified design has fewer seals to maintain One piece exterior body construction Variety of bail handle configurations Fast refurbishment or replacement program U.S. Patent #8,844,979 Each Industrial G346 is supplied with a standard actuator handle, right-angle 90 degree termination port and Viton elastomer seals. The elastomer compound used is based upon industry approval and performance characteristics for the application.

FasTest's Industrial G346 gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle and you are ready to fill the cylinder in a matter of seconds. Features and benefits include:

  • Designed and manufactured in the USA
  • Bail handle actuation connects to CGA 346 valves
  • Available in Stainless steel or Monel and Brass
  • Cleaned for Oxygen service
  • Heavy duty handle eliminates common failures
  • Simplified design has fewer seals to maintain
  • One piece exterior body construction
  • Variety of bail handle configurations
  • Fast refurbishment or replacement program
  • U.S. Patent #8,844,979

Each Industrial G346 is supplied with a standard actuator handle, right-angle 90 degree termination port and Viton elastomer seals. The elastomer compound used is based upon industry approval and performance characteristics for the application.

Supplier's Site

Technical Specifications

  FasTest, Inc.
Product Category Pressure Test Connectors
Product Number G346-0412-BH
Product Name CGA 540 and 580 Gas Filling Connectors
Actuation Method Lever
Unlock Full Specs
to access all available technical data

Similar Products

Threaded - Inside Diameter - Pneumatic - CTSC-002117 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details
Quick Connector Fuel Connector - TW714 - WEH Technologies Inc.
Specs
Actuation Method Sleeve Actuation
Sealing Method Internal
Connection Size 0.1250 inch (3.17 mm)
View Details
External Thread Queck Connect Test Fitting - HPB-041021 - FasTest, Inc.
Specs
Actuation Method Sleeve Actuation
Sealing Method External
Connection Size 0.2500 inch (6.35 mm)
View Details
Threaded - Inside Diameter - Pneumatic - CTSC-001527 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details