FasTest, Inc. CGA 540 and 580 Gas Filling Connectors G346-0411-CH

Description
FasTest's Industrial G346 gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle and you are ready to fill the cylinder in a matter of seconds. Features and benefits include: Designed and manufactured in the USA Flexible cable bail handle actuation connects to CGA 346 valves Available in Stainless steel or Monel and Brass Cleaned for Oxygen service Heavy duty handle eliminates common failures Simplified design has fewer seals to maintain One piece exterior body construction Variety of bail handle configurations Fast refurbishment or replacement program U.S. Patent #8,844,979 The Industrial G346 is supplied with a standard cable bail handle, right-angle 90 degree termination port and Viton elastomer seals. The elastomer compound used is based upon industry approval and performance characteristics for the application.
Description
FasTest's Industrial G346 gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle and you are ready to fill the cylinder in a matter of seconds. Features and benefits include: Designed and manufactured in the USA Flexible cable bail handle actuation connects to CGA 346 valves Available in Stainless steel or Monel and Brass Cleaned for Oxygen service Heavy duty handle eliminates common failures Simplified design has fewer seals to maintain One piece exterior body construction Variety of bail handle configurations Fast refurbishment or replacement program U.S. Patent #8,844,979 The Industrial G346 is supplied with a standard cable bail handle, right-angle 90 degree termination port and Viton elastomer seals. The elastomer compound used is based upon industry approval and performance characteristics for the application.

Suppliers

Company
Product
Description
Supplier Links
CGA 540 and 580 Gas Filling Connectors - G346-0411-CH - FasTest, Inc.
Roseville, MN, USA
CGA 540 and 580 Gas Filling Connectors
G346-0411-CH
CGA 540 and 580 Gas Filling Connectors G346-0411-CH
FasTest's Industrial G346 gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle and you are ready to fill the cylinder in a matter of seconds. Features and benefits include: Designed and manufactured in the USA Flexible cable bail handle actuation connects to CGA 346 valves Available in Stainless steel or Monel and Brass Cleaned for Oxygen service Heavy duty handle eliminates common failures Simplified design has fewer seals to maintain One piece exterior body construction Variety of bail handle configurations Fast refurbishment or replacement program U.S. Patent #8,844,979 The Industrial G346 is supplied with a standard cable bail handle, right-angle 90 degree termination port and Viton elastomer seals. The elastomer compound used is based upon industry approval and performance characteristics for the application.

FasTest's Industrial G346 gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle and you are ready to fill the cylinder in a matter of seconds. Features and benefits include:

  • Designed and manufactured in the USA
  • Flexible cable bail handle actuation connects to CGA 346 valves
  • Available in Stainless steel or Monel and Brass
  • Cleaned for Oxygen service
  • Heavy duty handle eliminates common failures
  • Simplified design has fewer seals to maintain
  • One piece exterior body construction
  • Variety of bail handle configurations
  • Fast refurbishment or replacement program
  • U.S. Patent #8,844,979

The Industrial G346 is supplied with a standard cable bail handle, right-angle 90 degree termination port and Viton elastomer seals. The elastomer compound used is based upon industry approval and performance characteristics for the application.

Supplier's Site

Technical Specifications

  FasTest, Inc.
Product Category Pressure Test Connectors
Product Number G346-0411-CH
Product Name CGA 540 and 580 Gas Filling Connectors
Actuation Method Lever
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Test Tread Quick Connect Fitting - FNL-228081 - FasTest, Inc.
Specs
Actuation Method Lever
Sealing Method Internal
Pressure Rating 5000 psi (3519 m H2O)
View Details
Quick Connector Fuel Connector - TW713 - WEH Technologies Inc.
Specs
Actuation Method Sleeve Actuation
Sealing Method External
Connection Size 0.1250 inch (3.17 mm)
View Details
Pressure Test Fitting for Connection to Internal and External Threads - FNL-122125 - FasTest, Inc.
Specs
Actuation Method Lever
Sealing Method Internal
Connection Size 0.7500 inch (19.05 mm)
View Details
Connector for Testing of Components with Female Thread - TW17V - WEH Technologies Inc.
Specs
Actuation Method Sleeve Actuation
Sealing Method Internal
Connection Size 0.1250 to 1 inch (3.17 to 25.4 mm)
View Details