FasTest, Inc. Quick Connection Fitting to Outside Diameter Tube 70 Series

Description
Connectors for a Variety of Tube Features The 70 Series connectors have a sliding sleeve and threaded collet design for instantly sealed connections from vacuum to 750 psi. The design incorporates an internal piston that seals the mating part and enhances the seal as pressure increases. Connections are made with a simple push and snap motion. The internal sealing piston provides a straight through flow for minimal restriction and pressure loss. Standard products are manufactured in stainless steel with Buna N seals. Other seal materials and custom designs are available for all your applications. Expanded Tubes Flared Tubes Barbed Tubes Beaded Tubes Formed End Tubes Connect to fittings, expanded, flared, barbed, beaded and formed end tubes Instant connections from vacuum to 750 psi eliminate tape, sealant, wrenches and part damage High flow design for short filling and testing times Rugged stainless steel housing -40°F to +250°F operating temperatur
Description
Connectors for a Variety of Tube Features The 70 Series connectors have a sliding sleeve and threaded collet design for instantly sealed connections from vacuum to 750 psi. The design incorporates an internal piston that seals the mating part and enhances the seal as pressure increases. Connections are made with a simple push and snap motion. The internal sealing piston provides a straight through flow for minimal restriction and pressure loss. Standard products are manufactured in stainless steel with Buna N seals. Other seal materials and custom designs are available for all your applications. Expanded Tubes Flared Tubes Barbed Tubes Beaded Tubes Formed End Tubes Connect to fittings, expanded, flared, barbed, beaded and formed end tubes Instant connections from vacuum to 750 psi eliminate tape, sealant, wrenches and part damage High flow design for short filling and testing times Rugged stainless steel housing -40°F to +250°F operating temperatur

Suppliers

Company
Product
Description
Supplier Links
Quick Connection Fitting to Outside Diameter Tube - 70 Series - FasTest, Inc.
Roseville, MN, USA
Quick Connection Fitting to Outside Diameter Tube
70 Series
Quick Connection Fitting to Outside Diameter Tube 70 Series
Connectors for a Variety of Tube Features The 70 Series connectors have a sliding sleeve and threaded collet design for instantly sealed connections from vacuum to 750 psi. The design incorporates an internal piston that seals the mating part and enhances the seal as pressure increases. Connections are made with a simple push and snap motion. The internal sealing piston provides a straight through flow for minimal restriction and pressure loss. Standard products are manufactured in stainless steel with Buna N seals. Other seal materials and custom designs are available for all your applications. Expanded Tubes Flared Tubes Barbed Tubes Beaded Tubes Formed End Tubes Connect to fittings, expanded, flared, barbed, beaded and formed end tubes Instant connections from vacuum to 750 psi eliminate tape, sealant, wrenches and part damage High flow design for short filling and testing times Rugged stainless steel housing -40°F to +250°F operating temperatur

Connectors for a Variety of Tube Features

The

70 Series connectors have a sliding sleeve and threaded collet design for instantly sealed connections from vacuum to 750 psi.
The design incorporates an internal piston that seals the mating part and enhances the seal as pressure increases. Connections are made with a simple push and snap motion. The internal sealing piston provides a straight through flow for minimal restriction and pressure loss. Standard products are manufactured in stainless steel with Buna N seals. Other seal materials and custom designs are available for all your applications.

Expanded Tubes

Flared Tubes

Barbed Tubes

Beaded Tubes

Formed End Tubes

  • Connect to fittings, expanded, flared, barbed, beaded and formed end tubes
  • Instant connections from vacuum to 750 psi eliminate tape, sealant, wrenches and part damage
  • High flow design for short filling and testing times
  • Rugged stainless steel housing
  • -40°F to +250°F operating temperatur
Supplier's Site

Technical Specifications

  FasTest, Inc.
Product Category Pressure Test Connectors
Product Number 70 Series
Product Name Quick Connection Fitting to Outside Diameter Tube
Actuation Method Sleeve Actuation
Unlock Full Specs
to access all available technical data

Similar Products

Body Only - Inside Diameter - Pneumatic - CTSC-001887 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details
Pressure Test Tread Quick Connect Fitting - FNLR-054045 - FasTest, Inc.
Specs
Actuation Method Lever
Sealing Method Internal
Pressure Rating 2500 psi (1759 m H2O)
View Details
Connector for Testing of Components with Female Thread - TW17P - WEH Technologies Inc.
Specs
Actuation Method Sleeve Actuation
Sealing Method Internal
Connection Size 0.1250 to 1 inch (3.17 to 25.4 mm)
View Details
Smooth - Inside Diameter - Pneumatic - CTSC-001965 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details