FasTest, Inc. Quick Connect for External Threads and Compression Fittings 60G-A12

Description
The FasTest 60 Seriesconnectors are the preferred method for fast, safe and repeatable connections to a variety of thread profiles used in the process and manufacturing industries for filling, pressure and leak testing, and instrument calibration. Simply pull back on latching sleeve, insert male thread into the connector and push the latching sleeve forward to complete the connection. Remove test pressure and pull back the latching sleeve to release the connection. Connections from vacuum to 750 psi No wrenches, sealants or thread damage Connect to compression fittings, NPT, SAE 37º "AN" and 45º flare external threads High flow design for short filling and testing times Rugged stainless steel housing
Description
The FasTest 60 Seriesconnectors are the preferred method for fast, safe and repeatable connections to a variety of thread profiles used in the process and manufacturing industries for filling, pressure and leak testing, and instrument calibration. Simply pull back on latching sleeve, insert male thread into the connector and push the latching sleeve forward to complete the connection. Remove test pressure and pull back the latching sleeve to release the connection. Connections from vacuum to 750 psi No wrenches, sealants or thread damage Connect to compression fittings, NPT, SAE 37º "AN" and 45º flare external threads High flow design for short filling and testing times Rugged stainless steel housing

Suppliers

Company
Product
Description
Supplier Links
Quick Connect for External Threads and Compression Fittings - 60G-A12 - FasTest, Inc.
Roseville, MN, USA
Quick Connect for External Threads and Compression Fittings
60G-A12
Quick Connect for External Threads and Compression Fittings 60G-A12
The FasTest 60 Seriesconnectors are the preferred method for fast, safe and repeatable connections to a variety of thread profiles used in the process and manufacturing industries for filling, pressure and leak testing, and instrument calibration. Simply pull back on latching sleeve, insert male thread into the connector and push the latching sleeve forward to complete the connection. Remove test pressure and pull back the latching sleeve to release the connection. Connections from vacuum to 750 psi No wrenches, sealants or thread damage Connect to compression fittings, NPT, SAE 37º "AN" and 45º flare external threads High flow design for short filling and testing times Rugged stainless steel housing

The FasTest 60 Seriesconnectors are the preferred method for fast, safe and repeatable connections to a variety of thread profiles used in the process and manufacturing industries for filling, pressure and leak testing, and instrument calibration. Simply pull back on latching sleeve, insert male thread into the connector and push the latching sleeve forward to complete the connection. Remove test pressure and pull back the latching sleeve to release the connection.

  • Connections from vacuum to 750 psi
  • No wrenches, sealants or thread damage
  • Connect to compression fittings, NPT, SAE 37º "AN" and 45º flare external threads
  • High flow design for short filling and testing times
  • Rugged stainless steel housing
Supplier's Site

Technical Specifications

  FasTest, Inc.
Product Category Pressure Test Connectors
Product Number 60G-A12
Product Name Quick Connect for External Threads and Compression Fittings
Actuation Method Sleeve Actuation
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Test Tread Quick Connect Fitting - FNL-208061 - FasTest, Inc.
Specs
Actuation Method Lever
Sealing Method Internal
Pressure Rating 5000 psi (3519 m H2O)
View Details
WEH® Connector for Pressure and Vacuum Tests - Type TW02 - WEH Technologies Inc.
Specs
Actuation Method Sleeve Actuation
Sealing Method External
Connection Size 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details
Pressure Test Fitting for Connection to Internal and External Threads - FNP-086T085 - FasTest, Inc.
Specs
Actuation Method Lever
Sealing Method Internal
Connection Size 0.5000 inch (12.7 mm)
View Details
Connector for Leak Testing - TW17H - WEH Technologies Inc.
Specs
Actuation Method Sleeve Actuation
Sealing Method Internal
Connection Size 0.1250 to 1 inch (3.17 to 25.4 mm)
View Details