Fargo Controls, Inc. Extreme Sensing Distance Long Range Inductive Sensor X0032

Description
Features: Up to 4 times larger operating distance then standard sensors Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator Semi-Flush Mounting
Request a Quote
Description
Features: Up to 4 times larger operating distance then standard sensors Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator Semi-Flush Mounting
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The X0032 is an inductive sensor with an operating distance of 8 mm, designed for reliable detection in industrial environments. It features a M12 x 1 threaded body, semi-flush mounting, and a nickel-plated brass case. The sensor operates on 10-30 Vdc with a maximum switching current of 200 mA and a power drain of less than 8 mA at 24 Vdc. Voltage drop is less than 1.5 V at full load. It includes self-resetting short circuit and reverse polarity protection, an LED function indicator, and meets IP67 for dust tightness and immersion resistance. Operating temperature ranges from -20 to +70 °C, with a repeatability of ≤1% and hysteresis of 3-15% of Sn. The output is PNP, normally open, with a connector C1 interface and an operating frequency of 300 Hz.

Datasheet Summary
Powered by GS/AI

The X0032 is an inductive sensor with an operating distance of 8 mm, designed for reliable detection in industrial environments. It features a M12 x 1 threaded body, semi-flush mounting, and a nickel-plated brass case. The sensor operates on 10-30 Vdc with a maximum switching current of 200 mA and a power drain of less than 8 mA at 24 Vdc. Voltage drop is less than 1.5 V at full load. It includes self-resetting short circuit and reverse polarity protection, an LED function indicator, and meets IP67 for dust tightness and immersion resistance. Operating temperature ranges from -20 to +70 °C, with a repeatability of ≤1% and hysteresis of 3-15% of Sn. The output is PNP, normally open, with a connector C1 interface and an operating frequency of 300 Hz.

Suppliers

Company
Product
Description
Supplier Links
Extreme Sensing Distance Long Range  Inductive Sensor - X0032 - Fargo Controls, Inc.
Eatontown, NJ, USA
Extreme Sensing Distance Long Range Inductive Sensor
X0032
Extreme Sensing Distance Long Range Inductive Sensor X0032
Features: Up to 4 times larger operating distance then standard sensors Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator Semi-Flush Mounting

Features:

  • Up to 4 times larger operating distance then standard sensors
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • Semi-Flush Mounting
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number X0032
Product Name Extreme Sensing Distance Long Range Inductive Sensor
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
Operating Temperature -13 to 167 F (-25 to 75 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3643 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1181 inch (3 mm)
View Details
18mm Diffused Photoelectric Sensor - PD18M3NSC - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 11.81 inch (300 mm)
View Details
NAMUR Inductive Proximity Sensor - S3251 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details