Fargo Controls, Inc. Extreme Sensing Distance Inductive Sensor X0012

Description
Features: Up to 4 times larger operating distance then standard sensors Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator Semi-Flush Mounting
Request a Quote
Description
Features: Up to 4 times larger operating distance then standard sensors Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator Semi-Flush Mounting
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Extreme Sensing Distance Inductive Sensor, part number X0012, from Fargo Controls, Inc. features a PNP output with a sensing distance of 6 mm. It operates within a voltage range of 10 to 30 Vdc and has a maximum switching current of 200 mA. The sensor is designed with short circuit and reverse polarity protection, ensuring reliability in various applications. It has a protection degree of IP67, making it dust-tight and resistant to immersion in water. The operating temperature range is from -20 to +70 °C, and it supports a maximum operating frequency of 500 Hz. The sensor's case is made of nickel-plated brass, and it is suitable for semi-flush mounting. Additionally, it includes an LED function indicator for easy status monitoring.

Datasheet Summary
Powered by GS/AI

The Extreme Sensing Distance Inductive Sensor, part number X0012, from Fargo Controls, Inc. features a PNP output with a sensing distance of 6 mm. It operates within a voltage range of 10 to 30 Vdc and has a maximum switching current of 200 mA. The sensor is designed with short circuit and reverse polarity protection, ensuring reliability in various applications. It has a protection degree of IP67, making it dust-tight and resistant to immersion in water. The operating temperature range is from -20 to +70 °C, and it supports a maximum operating frequency of 500 Hz. The sensor's case is made of nickel-plated brass, and it is suitable for semi-flush mounting. Additionally, it includes an LED function indicator for easy status monitoring.

Suppliers

Company
Product
Description
Supplier Links
Extreme Sensing Distance Inductive Sensor - X0012 - Fargo Controls, Inc.
Eatontown, NJ, USA
Extreme Sensing Distance Inductive Sensor
X0012
Extreme Sensing Distance Inductive Sensor X0012
Features: Up to 4 times larger operating distance then standard sensors Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator Semi-Flush Mounting

Features:

  • Up to 4 times larger operating distance then standard sensors
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • Semi-Flush Mounting
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number X0012
Product Name Extreme Sensing Distance Inductive Sensor
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
Operating Temperature -13 to 167 F (-25 to 75 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Ring DC 4 Wire Inductive Ring Sensor - S3213R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 2.48 inch (63 mm)
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
NAMUR Inductive Proximity Sensor - S3263 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
Miniature Inductive Sensor with Increase Sensing Range - S3876 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details