Fargo Controls, Inc. Analog Output Inductive Proximity Sensors S6134

Description
These analog output inductive proximity sensors give a 0-10Vdc and or a 4-20mA output based upon the distance between a metal target and the sensor. They do this with extended operating distances and are available in a number sizes and distances. Features: Non-contact distance measurement of metallic objects Analog Voltage output 0-10 VDC and or 4-20mA Increased sensing distance 8, 12, 18 & 30mm threaded cylindrical housings Reverse polarity protection Protection degree IP 67: dust tight and protection from the effects of immersion. CE & RoHS Analog data can be directly sent to measuring systems
Request a Quote Datasheet
Description
These analog output inductive proximity sensors give a 0-10Vdc and or a 4-20mA output based upon the distance between a metal target and the sensor. They do this with extended operating distances and are available in a number sizes and distances. Features: Non-contact distance measurement of metallic objects Analog Voltage output 0-10 VDC and or 4-20mA Increased sensing distance 8, 12, 18 & 30mm threaded cylindrical housings Reverse polarity protection Protection degree IP 67: dust tight and protection from the effects of immersion. CE & RoHS Analog data can be directly sent to measuring systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Output Inductive Proximity Sensors - S6134 - Fargo Controls, Inc.
Eatontown, NJ, USA
Analog Output Inductive Proximity Sensors
S6134
Analog Output Inductive Proximity Sensors S6134
These analog output inductive proximity sensors give a 0-10Vdc and or a 4-20mA output based upon the distance between a metal target and the sensor. They do this with extended operating distances and are available in a number sizes and distances. Features: Non-contact distance measurement of metallic objects Analog Voltage output 0-10 VDC and or 4-20mA Increased sensing distance 8, 12, 18 & 30mm threaded cylindrical housings Reverse polarity protection Protection degree IP 67: dust tight and protection from the effects of immersion. CE & RoHS Analog data can be directly sent to measuring systems

These analog output inductive proximity sensors give a 0-10Vdc and or a 4-20mA output based upon the distance between a metal target and the sensor. They do this with extended operating distances and are available in a number sizes and distances.

Features:
  • Non-contact distance measurement of metallic objects
  • Analog Voltage output 0-10 VDC and or 4-20mA
  • Increased sensing distance
  • 8, 12, 18 & 30mm threaded cylindrical housings
  • Reverse polarity protection
  • Protection degree IP 67: dust tight and protection from the effects of immersion.
  • CE & RoHS
  • Analog data can be directly sent to measuring systems
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S6134
Product Name Analog Output Inductive Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.3937 inch (0.0 to 10 mm)
Operating Temperature 32 to 158 F (0.0 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Voltage Output Inductive Proximity Sensor - S1041 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 to 0.1575 inch (1 to 4 mm)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3322 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1575 inch (4 mm)
View Details
NAMUR Inductive Proximity Sensor - S3271 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details