Fargo Controls, Inc. Rectangular DC 3/4 Wire Inductive Proximity Sensor S3577

Description
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Description
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3577 is a rectangular DC 3-wire inductive proximity sensor with PNP, NC output, designed for non-flush mounting. It operates on a 10-30 Vdc supply, with a maximum switching current of 200 mA and a voltage drop of less than 1.8 V when ON. The sensor has an operating distance of 5 mm, an operating frequency of 1 kHz, and a repeatability of ≤3%. It features short circuit and reverse polarity protection, an LED function indicator, and an IP67 protection rating. The case is made of nickel-plated brass, and it includes a 2 m PVC cable output. The operating temperature ranges from -25 to +70 °C, with a +100 °C high-temperature version available upon request.

Datasheet Summary
Powered by GS/AI

The S3577 is a rectangular DC 3-wire inductive proximity sensor with PNP, NC output, designed for non-flush mounting. It operates on a 10-30 Vdc supply, with a maximum switching current of 200 mA and a voltage drop of less than 1.8 V when ON. The sensor has an operating distance of 5 mm, an operating frequency of 1 kHz, and a repeatability of ≤3%. It features short circuit and reverse polarity protection, an LED function indicator, and an IP67 protection rating. The case is made of nickel-plated brass, and it includes a 2 m PVC cable output. The operating temperature ranges from -25 to +70 °C, with a +100 °C high-temperature version available upon request.

Suppliers

Company
Product
Description
Supplier Links
Rectangular DC 3/4 Wire Inductive Proximity Sensor - S3577 - Fargo Controls, Inc.
Eatontown, NJ, USA
Rectangular DC 3/4 Wire Inductive Proximity Sensor
S3577
Rectangular DC 3/4 Wire Inductive Proximity Sensor S3577
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request

Features:

  • Short circuit protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3577
Product Name Rectangular DC 3/4 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

30 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3288 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
High Temperature Capacitive Sensor - S3620 - Fargo Controls, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
12 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3282 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Rectangular DC 4 Wire Inductive Proximity Sensor - S3156 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 2.36 inch (10 to 60 mm)
View Details