Fargo Controls, Inc. 30 mm Diameter DC 4 Wire Capacitive Sensor S5135

Description
FEATURES: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator Field wire-able connector included
Request a Quote
Description
FEATURES: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator Field wire-able connector included
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S5135 is a 30 mm diameter DC 4-wire capacitive sensor with a flush-mountable nickel-plated brass housing, adjustable operating distance of 0-25 mm, and a power supply range of 10-55 Vdc. It supports a maximum switching current of 300 mA, has a voltage drop under 1.8 V when ON, and operates at 10 Hz with repeatability under 10% of Sn and hysteresis up to 20% of Sn. The sensor includes short circuit and reverse polarity protection, an LED indicator, and a field wire-able connector. It is rated IP65 for protection against dust and water, and functions within a temperature range of -20 to +70 °C.

Datasheet Summary
Powered by GS/AI

The S5135 is a 30 mm diameter DC 4-wire capacitive sensor with a flush-mountable nickel-plated brass housing, adjustable operating distance of 0-25 mm, and a power supply range of 10-55 Vdc. It supports a maximum switching current of 300 mA, has a voltage drop under 1.8 V when ON, and operates at 10 Hz with repeatability under 10% of Sn and hysteresis up to 20% of Sn. The sensor includes short circuit and reverse polarity protection, an LED indicator, and a field wire-able connector. It is rated IP65 for protection against dust and water, and functions within a temperature range of -20 to +70 °C.

Suppliers

Company
Product
Description
Supplier Links
30 mm Diameter DC 4 Wire Capacitive Sensor - S5135 - Fargo Controls, Inc.
Eatontown, NJ, USA
30 mm Diameter DC 4 Wire Capacitive Sensor
S5135
30 mm Diameter DC 4 Wire Capacitive Sensor S5135
FEATURES: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator Field wire-able connector included

FEATURES:

  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • Field wire-able connector included
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S5135
Product Name 30 mm Diameter DC 4 Wire Capacitive Sensor
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.9843 inch (25 mm)
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Stainless Steel DC Photoelectric Sensor - S4071 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
View Details
18 mm Plastic DC Photoelectric Sensor - S4308 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
View Details
12 mm Diameter Inductive Sensor - I12M4NO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Miniature Inductive Sensor with Increase Sensing Range - S3874 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details